STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920B5-E VN920B5-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279555-VN920B5-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: P²PAK (4 leads + Tab) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 16 mOhm (Maximum) Family Name: VN920 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: P2PAK Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): DS4560S-AR+; MAX1562ESA+T; DS4560S+; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279555-VN920B5-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: P²PAK (4 leads + Tab) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 16 mOhm (Maximum) Family Name: VN920 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: P2PAK Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): DS4560S-AR+; MAX1562ESA+T; DS4560S+; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920B5-E
VN920B5-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920B5-E VN920B5-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279555-VN920B5-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: P²PAK (4 leads + Tab) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 16 mOhm (Maximum) Family Name: VN920 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: P2PAK Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): DS4560S-AR+; MAX1562ESA+T; DS4560S+; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 1279555-VN920B5-E
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: P²PAK (4 leads + Tab)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 16 mOhm (Maximum)
Family Name: VN920
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: P2PAK
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): DS4560S-AR+; MAX1562ESA+T; DS4560S+;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN920B5-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN920B5-E
PMIC - Power Distribution Switches, Load Drivers VN920B5-E
IC PWR DRIVER N-CHAN 1:1 P2PAK

IC PWR DRIVER N-CHAN 1:1 P2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN920B5-E VN920B5-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920B5-E PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details