STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920 VN920

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279554-VN920 Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 16 mOhm (Maximum) Family Name: VN920 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 5-PENTAWATT Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VN920-12-E; VN920-E; LTC1473LCGN#TR; Introduction Date: October 01, 2002 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279554-VN920 Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 16 mOhm (Maximum) Family Name: VN920 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 5-PENTAWATT Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VN920-12-E; VN920-E; LTC1473LCGN#TR; Introduction Date: October 01, 2002 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920
VN920
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920 VN920
Manufacturer: STMicroelectronics Win Source Part Number: 1279554-VN920 Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 16 mOhm (Maximum) Family Name: VN920 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 5-PENTAWATT Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VN920-12-E; VN920-E; LTC1473LCGN#TR; Introduction Date: October 01, 2002 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279554-VN920
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: Pentawatt-5 (Vertical, Bent and Staggered Leads)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 16 mOhm (Maximum)
Family Name: VN920
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 5-PENTAWATT
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): VN920-12-E; VN920-E; LTC1473LCGN#TR;
Introduction Date: October 01, 2002
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN920 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN920
PMIC - Power Distribution Switches, Load Drivers VN920
IC PWR DRVR N-CH 1:1 5PENTAWATT

IC PWR DRVR N-CH 1:1 5PENTAWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN920 VN920
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920 PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-302 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details