Power Switch/Driver 1:1 N-Channel 30A 5-PENTAWATT
IC, DRIVER HIGH SIDE PENTAWATT-5; Driver Configuration:High Side; Peak Output Current:45A; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Driver Case Style:Pentawatt; No. of Pins:5Pins; Input Delay:50µs; Output Delay:50µs; RoHS Compliant: Yes
IC PWR DRVR N-CH 1:1 5PENTAWATT
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VN920-E | 33R1519 | VN920-E |
| Product Name | Power Distribution Switches, Load Drivers | Ic, Driver High Side Pentawatt-5; Driver Configuration Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | High-side | |
| Number of Outputs | 1; 1 | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 30 amps | 45 amps | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |