The VN920-B513TR is a high-side solid-state relay designed for driving various loads with a maximum output current of 30 A and a supply voltage range of 5.5 V to 36 V. It features low on-state resistance, with values as low as 16 mΩ at 10 A, ensuring efficient power distribution. The device incorporates several protection mechanisms, including active current limitation, thermal shutdown, undervoltage and overvoltage detection, and reverse battery protection, which enhance reliability in demanding applications. Additionally, the VN920-B513TR provides an analog current sense output that delivers a current proportional to the load current, facilitating monitoring and control. The device is housed in a P2PAK package, which allows for effective thermal management with a maximum junction temperature of 150°C. This product is suitable for applications requiring robust power management and protection features.
IC PWR DRIVER N-CHAN 1:1 P2PAK
Power Switch/Driver 1:1 N-Channel 30A P2PAK
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | VN920-B513TR | VN920-B513TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 |