STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820SP VN820SP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279551-VN820SP Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 9A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: VN820 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Load Voltage (V): 5.5V ~ 36V Rds On: 40mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279551-VN820SP Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 9A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: VN820 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Load Voltage (V): 5.5V ~ 36V Rds On: 40mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820SP
VN820SP
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820SP VN820SP
Manufacturer: STMicroelectronics Win Source Part Number: 1279551-VN820SP Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 9A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: VN820 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Load Voltage (V): 5.5V ~ 36V Rds On: 40mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279551-VN820SP
Packaging: Tube
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 10-PowerSO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-10 Exposed Bottom Pad
Current - Output (Maximum): 9A
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: VN820
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Load Voltage (V): 5.5V ~ 36V
Rds On: 40mOhm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VN820SP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN820SP
PMIC - Power Distribution Switches, Load Drivers VN820SP
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN820SP VN820SP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820SP PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703422 - RS Components, Ltd.
Specs
Number of Outlets 2
Outlets Type F
View Details