STMicroelectronics, Inc. Power Load Sw, Aec-Q100, 13V, Powerso-10; Power Load Switch Type Stmicroelectronics VN820SP-E

Description
POWER LOAD SW, AEC-Q100, 13V, POWERSO-10; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:13A; On State Resistance:0.04ohm; Distribution Switch Case Style:PowerSO; No. of Pins:10Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, AEC-Q100, 13V, POWERSO-10; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:13A; On State Resistance:0.04ohm; Distribution Switch Case Style:PowerSO; No. of Pins:10Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Aec-Q100, 13V, Powerso-10; Power Load Switch Type Stmicroelectronics - 45AC8007 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 13V, Powerso-10; Power Load Switch Type Stmicroelectronics
45AC8007
Power Load Sw, Aec-Q100, 13V, Powerso-10; Power Load Switch Type Stmicroelectronics 45AC8007
POWER LOAD SW, AEC-Q100, 13V, POWERSO-10; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:13A; On State Resistance:0.04ohm; Distribution Switch Case Style:PowerSO; No. of Pins:10Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 13V, POWERSO-10; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:13A; On State Resistance:0.04ohm; Distribution Switch Case Style:PowerSO; No. of Pins:10Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - VN820SP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN820SP-E
PMIC - Power Distribution Switches, Load Drivers VN820SP-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 45AC8007 VN820SP-E
Product Name Power Load Sw, Aec-Q100, 13V, Powerso-10; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 13V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details