STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820PTTR-E VN820PTTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799136-VN820PTTR-E Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 40 mOhm (Maximum) Family Name: VN820-E Categories: Integrated Circuits (ICs) Manufacturer Package: PPAK Current - Output (Maximum): 9A Alternative Parts (Cross-Reference): DS4560LS-LO+; DS4560LS-AR+; DS4560LS-AR+T; DS4560S+T&R; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799136-VN820PTTR-E Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 40 mOhm (Maximum) Family Name: VN820-E Categories: Integrated Circuits (ICs) Manufacturer Package: PPAK Current - Output (Maximum): 9A Alternative Parts (Cross-Reference): DS4560LS-LO+; DS4560LS-AR+; DS4560LS-AR+T; DS4560S+T&R; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820PTTR-E
VN820PTTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820PTTR-E VN820PTTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 799136-VN820PTTR-E Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 40 mOhm (Maximum) Family Name: VN820-E Categories: Integrated Circuits (ICs) Manufacturer Package: PPAK Current - Output (Maximum): 9A Alternative Parts (Cross-Reference): DS4560LS-LO+; DS4560LS-AR+; DS4560LS-AR+T; DS4560S+T&R; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799136-VN820PTTR-E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 40 mOhm (Maximum)
Family Name: VN820-E
Categories: Integrated Circuits (ICs)
Manufacturer Package: PPAK
Current - Output (Maximum): 9A
Alternative Parts (Cross-Reference): DS4560LS-LO+; DS4560LS-AR+; DS4560LS-AR+T; DS4560S+T&R;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics - 47AK7154 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
47AK7154
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics 47AK7154
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - VN820PTTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN820PTTR-E
PMIC - Power Distribution Switches, Load Drivers VN820PTTR-E
IC PWR DRIVER N-CHANNEL 1:1 PPAK

IC PWR DRIVER N-CHANNEL 1:1 PPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN820PTTR-E 47AK7154 VN820PTTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820PTTR-E Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-164 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details