STMicroelectronics, Inc. Mosfet Driver, -40 To 150Deg C; No. Of Channels Stmicroelectronics VN820PT-E

Description
MOSFET DRIVER, -40 TO 150DEG C; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:PPAK; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes
Datasheet
Description
MOSFET DRIVER, -40 TO 150DEG C; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:PPAK; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, -40 To 150Deg C; No. Of Channels Stmicroelectronics - 33R1518 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 150Deg C; No. Of Channels Stmicroelectronics
33R1518
Mosfet Driver, -40 To 150Deg C; No. Of Channels Stmicroelectronics 33R1518
MOSFET DRIVER, -40 TO 150DEG C; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:PPAK; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 150DEG C; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:PPAK; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes

Supplier's Site
Power Distribution Switches, Load Drivers - VN820PT-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
VN820PT-E
Power Distribution Switches, Load Drivers VN820PT-E
Power Switch/Driver 1:1 N-Channel 9A PPAK

Power Switch/Driver 1:1 N-Channel 9A PPAK

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - VN820PT-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
VN820PT-E
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VN820PT-E
IC PWR DRIVER N-CHANNEL 1:1 PPAK

IC PWR DRIVER N-CHANNEL 1:1 PPAK

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
VN820PT-E
Gate Drivers VN820PT-E
Gate Drivers 9A 36V HIGH SIDE

Gate Drivers 9A 36V HIGH SIDE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 33R1518 VN820PT-E VN820PT-E VN820PT-E
Product Name Mosfet Driver, -40 To 150Deg C; No. Of Channels Stmicroelectronics Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Gate Drivers
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
Output Current 9 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275SLW - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - 54AC2525WRQMLV - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2 to 6 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details