STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VN820B5-E

Description
IC PWR DRIVER N-CHAN 1:1 P2PAK
Datasheet
Description
IC PWR DRIVER N-CHAN 1:1 P2PAK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - VN820B5-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
VN820B5-E
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VN820B5-E
IC PWR DRIVER N-CHAN 1:1 P2PAK

IC PWR DRIVER N-CHAN 1:1 P2PAK

Supplier's Site
Power Distribution Switches, Load Drivers - VN820B5-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
VN820B5-E
Power Distribution Switches, Load Drivers VN820B5-E
Power Switch/Driver 1:1 N-Channel 9A P2PAK

Power Switch/Driver 1:1 N-Channel 9A P2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
VN820B5-E
Gate Drivers VN820B5-E
Gate Drivers 9A 36V HIGH SIDE

Gate Drivers 9A 36V HIGH SIDE

Buy Now Datasheet
Ic, Driver High Side 9A P2Pak; Driver Configuration Stmicroelectronics - 33R1517 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Driver High Side 9A P2Pak; Driver Configuration Stmicroelectronics
33R1517
Ic, Driver High Side 9A P2Pak; Driver Configuration Stmicroelectronics 33R1517
IC, DRIVER HIGH SIDE 9A P2PAK; Driver Configuration:High Side; Peak Output Current:9A; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Driver Case Style:P2PAK; No. of Pins:5Pins; Input Delay:30µs; Output Delay:30µs; Operating RoHS Compliant: Yes

IC, DRIVER HIGH SIDE 9A P2PAK; Driver Configuration:High Side; Peak Output Current:9A; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Driver Case Style:P2PAK; No. of Pins:5Pins; Input Delay:30µs; Output Delay:30µs; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number VN820B5-E VN820B5-E VN820B5-E 33R1517
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers Gate Drivers Ic, Driver High Side 9A P2Pak; Driver Configuration Stmicroelectronics
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Packing Method Tube; Tube; Other Tube; Tube; Other
Driver Type High-side High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC339DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1018564-74AVC4T245D,118 - Win Source Electronics
Specs
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
View Details
Gate Driver IC - SI8230BB-D-IS1R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
3 suppliers