STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820 VN820

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902698-VN820 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Package: Tube Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: VN820 Categories: Integrated Circuits (ICs) Case / Package: 5-PENTAWATT ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-3296-5, 497-3296-5-NDR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902698-VN820 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Package: Tube Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: VN820 Categories: Integrated Circuits (ICs) Case / Package: 5-PENTAWATT ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-3296-5, 497-3296-5-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820
VN820
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820 VN820
Manufacturer: STMicroelectronics Win Source Part Number: 902698-VN820 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Pentawatt-5 (Vertical, Bent and Staggered Leads) Package: Tube Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: VN820 Categories: Integrated Circuits (ICs) Case / Package: 5-PENTAWATT ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-3296-5, 497-3296-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 902698-VN820
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Pentawatt-5 (Vertical, Bent and Staggered Leads)
Package: Tube
Mounting: Through Hole
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: VN820
Categories: Integrated Circuits (ICs)
Case / Package: 5-PENTAWATT
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-3296-5, 497-3296-5-NDR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN820 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN820
PMIC - Power Distribution Switches, Load Drivers VN820
IC PWR DRVR N-CH 1:1 5PENTAWATT

IC PWR DRVR N-CH 1:1 5PENTAWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN820 VN820
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820 PMIC - Power Distribution Switches, Load Drivers
Current 9.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 8318942 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details