STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820-B513TR VN820-B513TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279549-VN820-B513TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: P²PAK (4 leads + Tab) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 40 mOhm (Maximum) Family Name: VN820-B5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: P2PAK Current - Output (Maximum): 9A Alternative Parts (Cross-Reference): VN820B5TR-E; VN820B5-E; VN820-B5; Introduction Date: October 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279549-VN820-B513TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: P²PAK (4 leads + Tab) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 40 mOhm (Maximum) Family Name: VN820-B5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: P2PAK Current - Output (Maximum): 9A Alternative Parts (Cross-Reference): VN820B5TR-E; VN820B5-E; VN820-B5; Introduction Date: October 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820-B513TR
VN820-B513TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820-B513TR VN820-B513TR
Manufacturer: STMicroelectronics Win Source Part Number: 1279549-VN820-B513TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: P²PAK (4 leads + Tab) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 40 mOhm (Maximum) Family Name: VN820-B5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: P2PAK Current - Output (Maximum): 9A Alternative Parts (Cross-Reference): VN820B5TR-E; VN820B5-E; VN820-B5; Introduction Date: October 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1279549-VN820-B513TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: P²PAK (4 leads + Tab)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 40 mOhm (Maximum)
Family Name: VN820-B5
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: P2PAK
Current - Output (Maximum): 9A
Alternative Parts (Cross-Reference): VN820B5TR-E; VN820B5-E; VN820-B5;
Introduction Date: October 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN820-B513TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN820-B513TR
PMIC - Power Distribution Switches, Load Drivers VN820-B513TR
IC PWR DRIVER N-CHAN 1:1 P2PAK

IC PWR DRIVER N-CHAN 1:1 P2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN820-B513TR VN820-B513TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820-B513TR PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details