STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820-B5 VN820-B5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279548-VN820-B5 Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: P2PAK Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: P2PAK (4 Leads + Tab) Current - Output (Maximum): 9A Alternative Parts (Cross-Reference): VN820-B513TR; VN820B5TR-E; VN820B5-E; VN820-B5; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: VN820 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Load Voltage (V): 5.5V ~ 36V Rds On: 40mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279548-VN820-B5 Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: P2PAK Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: P2PAK (4 Leads + Tab) Current - Output (Maximum): 9A Alternative Parts (Cross-Reference): VN820-B513TR; VN820B5TR-E; VN820B5-E; VN820-B5; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: VN820 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Load Voltage (V): 5.5V ~ 36V Rds On: 40mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820-B5
VN820-B5
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820-B5 VN820-B5
Manufacturer: STMicroelectronics Win Source Part Number: 1279548-VN820-B5 Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: P2PAK Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: P2PAK (4 Leads + Tab) Current - Output (Maximum): 9A Alternative Parts (Cross-Reference): VN820-B513TR; VN820B5TR-E; VN820B5-E; VN820-B5; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: VN820 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Load Voltage (V): 5.5V ~ 36V Rds On: 40mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279548-VN820-B5
Packaging: Tube
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: P2PAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: P2PAK (4 Leads + Tab)
Current - Output (Maximum): 9A
Alternative Parts (Cross-Reference): VN820-B513TR; VN820B5TR-E; VN820B5-E; VN820-B5;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: VN820
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Load Voltage (V): 5.5V ~ 36V
Rds On: 40mOhm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VN820-B5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN820-B5
PMIC - Power Distribution Switches, Load Drivers VN820-B5
IC PWR DRIVER N-CHAN 1:1 P2PAK

IC PWR DRIVER N-CHAN 1:1 P2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN820-B5 VN820-B5
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN820-B5 PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-312 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details