STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808TR-32-E VN808TR-32-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902697-VN808TR-32-E Series: VIPower™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 36-PowerBSSOP (0.433", 11.00mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN808 Categories: Integrated Circuits (ICs) Case / Package: PowerSO-36, Bottom Pad ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-6843-2, 497-6843-1, 497-6843-6, VN808TR32E, -497-6843-2, -497-6843-1, 1026-VN808TR-32-E
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902697-VN808TR-32-E Series: VIPower™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 36-PowerBSSOP (0.433", 11.00mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN808 Categories: Integrated Circuits (ICs) Case / Package: PowerSO-36, Bottom Pad ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-6843-2, 497-6843-1, 497-6843-6, VN808TR32E, -497-6843-2, -497-6843-1, 1026-VN808TR-32-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808TR-32-E - VN808TR-32-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808TR-32-E
VN808TR-32-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808TR-32-E VN808TR-32-E
Manufacturer: STMicroelectronics Win Source Part Number: 902697-VN808TR-32-E Series: VIPower™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 36-PowerBSSOP (0.433", 11.00mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN808 Categories: Integrated Circuits (ICs) Case / Package: PowerSO-36, Bottom Pad ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-6843-2, 497-6843-1, 497-6843-6, VN808TR32E, -497-6843-2, -497-6843-1, 1026-VN808TR-32-E

Manufacturer: STMicroelectronics
Win Source Part Number: 902697-VN808TR-32-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: 36-PowerBSSOP (0.433", 11.00mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: VN808
Categories: Integrated Circuits (ICs)
Case / Package: PowerSO-36, Bottom Pad
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-6843-2, 497-6843-1, 497-6843-6, VN808TR32E, -497-6843-2, -497-6843-1, 1026-VN808TR-32-E

Buy Now Datasheet
Power Load Sw, High Side, -40 To 125Degc Rohs Compliant Stmicroelectronics - 47AK7153 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 125Degc Rohs Compliant Stmicroelectronics
47AK7153
Power Load Sw, High Side, -40 To 125Degc Rohs Compliant Stmicroelectronics 47AK7153
POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC ROHS COMPLIANT: YES

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - VN808TR-32-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN808TR-32-E
PMIC - Power Distribution Switches, Load Drivers VN808TR-32-E
IC PWR DRIVER N-CHAN 1:1 PWRSO36

IC PWR DRIVER N-CHAN 1:1 PWRSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN808TR-32-E 47AK7153 VN808TR-32-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808TR-32-E Power Load Sw, High Side, -40 To 125Degc Rohs Compliant Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Current 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 4726475 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 12
Outlets Iec c13
View Details