STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808SR VN808SR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279547-VN808SR Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 8 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PowerSO-36 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-36 Exposed Bottom Pad Current - Output (Maximum): 700mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: VN808 Manufacturer Pack Quantity: 31 MSL Level: 1 (Unlimited) Load Voltage (V): 10.5V ~ 45V Rds On: 150mOhm
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279547-VN808SR Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 8 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PowerSO-36 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-36 Exposed Bottom Pad Current - Output (Maximum): 700mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: VN808 Manufacturer Pack Quantity: 31 MSL Level: 1 (Unlimited) Load Voltage (V): 10.5V ~ 45V Rds On: 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808SR
VN808SR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808SR VN808SR
Manufacturer: STMicroelectronics Win Source Part Number: 1279547-VN808SR Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 8 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PowerSO-36 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-36 Exposed Bottom Pad Current - Output (Maximum): 700mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: VN808 Manufacturer Pack Quantity: 31 MSL Level: 1 (Unlimited) Load Voltage (V): 10.5V ~ 45V Rds On: 150mOhm

Manufacturer: STMicroelectronics
Win Source Part Number: 1279547-VN808SR
Packaging: Tube
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: Not Required
Number of Outputs: 8
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: PowerSO-36
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-36 Exposed Bottom Pad
Current - Output (Maximum): 700mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: VN808
Manufacturer Pack Quantity: 31
MSL Level: 1 (Unlimited)
Load Voltage (V): 10.5V ~ 45V
Rds On: 150mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VN808SR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN808SR
PMIC - Power Distribution Switches, Load Drivers VN808SR
IC PWR DRIVER N-CHAN 1:1 PWRSO36

IC PWR DRIVER N-CHAN 1:1 PWRSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN808SR VN808SR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808SR PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details