IC PWR DRIVER N-CHAN 1:1 PWRSO36
Gate Drivers Octal CH High-Side 45V 160mOhm 1A
Power Switch/Driver 1:1 N-Channel 1A PowerSO-36, Bottom Pad
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VN808CMTR-32-E | VN808CMTR-32-E | VN808CMTR-32-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Gate Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | |
| Driver Type | High-side | ||
| Number of Outputs | 8 |