STMicroelectronics, Inc. PMIC - Power Distribution Switches, Load Drivers VN808CMTR-32-E

Description
IC PWR DRIVER N-CHAN 1:1 PWRSO36
Datasheet
Description
IC PWR DRIVER N-CHAN 1:1 PWRSO36
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - VN808CMTR-32-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN808CMTR-32-E
PMIC - Power Distribution Switches, Load Drivers VN808CMTR-32-E
IC PWR DRIVER N-CHAN 1:1 PWRSO36

IC PWR DRIVER N-CHAN 1:1 PWRSO36

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Stmicroelectronics - 07AH7266 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Stmicroelectronics
07AH7266
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Stmicroelectronics 07AH7266
POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC; Power Load Switch Type:High Side; Input Voltage:45V; Current Limit:1.7A; On State Resistance:0.16ohm; Distribution Switch Case Style:PowerSO; No. of Pins:36Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC; Power Load Switch Type:High Side; Input Voltage:45V; Current Limit:1.7A; On State Resistance:0.16ohm; Distribution Switch Case Style:PowerSO; No. of Pins:36Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN808CMTR-32-E 07AH7266
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Stmicroelectronics
Current 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details