STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808CM-E VN808CM-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799135-VN808CM-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Auto Restart, Status Flag Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Output Configuration: High Side Voltage - Load: 10.5 V ~ 45 V Rds On (Typ): 160 mOhm (Maximum) Family Name: VN808CM Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSO-36 Current - Output (Maximum): 700mA Alternative Parts (Cross-Reference): TLE6225GXUMA1; BTS52004EKAXUMA1; ITS4075QEPDXUMA1; TLE6220GPAUMA2; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799135-VN808CM-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Auto Restart, Status Flag Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Output Configuration: High Side Voltage - Load: 10.5 V ~ 45 V Rds On (Typ): 160 mOhm (Maximum) Family Name: VN808CM Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSO-36 Current - Output (Maximum): 700mA Alternative Parts (Cross-Reference): TLE6225GXUMA1; BTS52004EKAXUMA1; ITS4075QEPDXUMA1; TLE6220GPAUMA2; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808CM-E - VN808CM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808CM-E
VN808CM-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808CM-E VN808CM-E
Manufacturer: STMicroelectronics Win Source Part Number: 799135-VN808CM-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Auto Restart, Status Flag Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Output Configuration: High Side Voltage - Load: 10.5 V ~ 45 V Rds On (Typ): 160 mOhm (Maximum) Family Name: VN808CM Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSO-36 Current - Output (Maximum): 700mA Alternative Parts (Cross-Reference): TLE6225GXUMA1; BTS52004EKAXUMA1; ITS4075QEPDXUMA1; TLE6220GPAUMA2; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799135-VN808CM-E
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Auto Restart, Status Flag
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 8
Output Configuration: High Side
Voltage - Load: 10.5 V ~ 45 V
Rds On (Typ): 160 mOhm (Maximum)
Family Name: VN808CM
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSO-36
Current - Output (Maximum): 700mA
Alternative Parts (Cross-Reference): TLE6225GXUMA1; BTS52004EKAXUMA1; ITS4075QEPDXUMA1; TLE6220GPAUMA2;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN808CM-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN808CM-E
PMIC - Power Distribution Switches, Load Drivers VN808CM-E
IC PWR DRIVER N-CHAN 1:1 PWRSO36

IC PWR DRIVER N-CHAN 1:1 PWRSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN808CM-E VN808CM-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808CM-E PMIC - Power Distribution Switches, Load Drivers
Voltage 10.5 V ~ 45 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-303 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details