IC PWR DRIVER N-CHAN 1:1 PWRSO36
Power Switch/Driver 1:1 N-Channel 1A PowerSO-36, Bottom Pad
Gate Drivers Lo THRESHOLD OCTAL Hi SIDE DRIVER
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VN808CM-32-E | VN808CM-32-E | VN808CM-32-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers | Gate Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SSOP | SOP; SSOP; 36-PowerBSSOP (0.433\", 11.00mm Width) | |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other | |
| Driver Type | High-side |