STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808CM-32-E VN808CM-32-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 716976-VN808CM-32-E Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 8 Output Configuration: High Side Family Name: VN808CM-32 Categories: Integrated Circuits Supplier Device Package: PowerSO-36 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: PowerSO-36 Exposed Bottom Pad Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): MAX14915AFM+T; MAX14915AFM+; BD8LA700EFV-CE2; BD8LB600FS-CE2; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: VN808 Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Load Voltage (V): 10.5V ~ 45V Rds On: 160mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 716976-VN808CM-32-E Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 8 Output Configuration: High Side Family Name: VN808CM-32 Categories: Integrated Circuits Supplier Device Package: PowerSO-36 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: PowerSO-36 Exposed Bottom Pad Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): MAX14915AFM+T; MAX14915AFM+; BD8LA700EFV-CE2; BD8LB600FS-CE2; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: VN808 Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Load Voltage (V): 10.5V ~ 45V Rds On: 160mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808CM-32-E - VN808CM-32-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808CM-32-E
VN808CM-32-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808CM-32-E VN808CM-32-E
Manufacturer: STMicroelectronics Win Source Part Number: 716976-VN808CM-32-E Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 8 Output Configuration: High Side Family Name: VN808CM-32 Categories: Integrated Circuits Supplier Device Package: PowerSO-36 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: PowerSO-36 Exposed Bottom Pad Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): MAX14915AFM+T; MAX14915AFM+; BD8LA700EFV-CE2; BD8LB600FS-CE2; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: VN808 Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Load Voltage (V): 10.5V ~ 45V Rds On: 160mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 716976-VN808CM-32-E
Packaging: Tube
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: Not Required
Number of Outputs: 8
Output Configuration: High Side
Family Name: VN808CM-32
Categories: Integrated Circuits
Supplier Device Package: PowerSO-36
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: PowerSO-36 Exposed Bottom Pad
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): MAX14915AFM+T; MAX14915AFM+; BD8LA700EFV-CE2; BD8LB600FS-CE2;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: VN808
Manufacturer Pack Quantity: 31
MSL Level: 3 (168 Hours)
Load Voltage (V): 10.5V ~ 45V
Rds On: 160mOhm (Maximum)

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN808CM-32-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN808CM-32-E
PMIC - Power Distribution Switches, Load Drivers VN808CM-32-E
IC PWR DRIVER N-CHAN 1:1 PWRSO36

IC PWR DRIVER N-CHAN 1:1 PWRSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN808CM-32-E VN808CM-32-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN808CM-32-E PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details