Gate Drivers 0.7A 45V High Side
DRIVER, HIGH SIDE, OCTAL CH., 808; Driver Configuration:High Side; Peak Output Current:700mA; Supply Voltage Min:10.5V; Supply Voltage Max:45V; Driver Case Style:SOIC; No. of Pins:36Pins; Input Delay:50µs; Output Delay:75µs; RoHS Compliant: Yes
IC PWR DRIVER N-CHAN 1:1 PWRSO36
Power Switch/Driver 1:1 N-Channel 700mA PowerSO-36, Bottom Pad
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VN808-E | 24M9041 | VN808-E | VN808-E |
| Product Name | Gate Drivers | Driver, High Side, Octal Ch., 808; Driver Configuration Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Driver Type | High-side | High-side | ||
| Output Current | 0.7000 amps | 0.7000 amps | ||
| Supply Voltage | 10.5 to 45 volts | |||
| Propagation Delay | 50000 ns | |||
| Package Type | SOIC; SOIC | SOP; SSOP; 36-PowerBSSOP (0.433\", 11.00mm Width) |