STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN800STR VN800STR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 213867-VN800STR Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 700mA Voltage - Load: 5.5 V to 36 V Rds On (Typ): 135 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 213867-VN800STR Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 700mA Voltage - Load: 5.5 V to 36 V Rds On (Typ): 135 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN800STR
VN800STR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN800STR VN800STR
Manufacturer: STMicroelectronics Win Source Part Number: 213867-VN800STR Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 700mA Voltage - Load: 5.5 V to 36 V Rds On (Typ): 135 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 213867-VN800STR
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 700mA
Voltage - Load: 5.5 V to 36 V
Rds On (Typ): 135 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number VN800STR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN800STR
Voltage 5.5 V to 36 V
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers