STMicroelectronics, Inc. PMIC - Power Distribution Switches, Load Drivers VN800PT-E

Description
IC PWR DRIVER N-CHANNEL 1:1 PPAK
Datasheet
Description
IC PWR DRIVER N-CHANNEL 1:1 PPAK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - VN800PT-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN800PT-E
PMIC - Power Distribution Switches, Load Drivers VN800PT-E
IC PWR DRIVER N-CHANNEL 1:1 PPAK

IC PWR DRIVER N-CHANNEL 1:1 PPAK

Supplier's Site Datasheet
Power Load Switch, 36V, Ppak-5; Power Load Switch Type Stmicroelectronics - 45AC8004 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 36V, Ppak-5; Power Load Switch Type Stmicroelectronics
45AC8004
Power Load Switch, 36V, Ppak-5; Power Load Switch Type Stmicroelectronics 45AC8004
POWER LOAD SWITCH, 36V, PPAK-5; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:2A; On State Resistance:0.135ohm; Distribution Switch Case Style:PPAK; No. of Pins:5Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 36V, PPAK-5; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:2A; On State Resistance:0.135ohm; Distribution Switch Case Style:PPAK; No. of Pins:5Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN800PT-E 45AC8004
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 36V, Ppak-5; Power Load Switch Type Stmicroelectronics
Current 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-483/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details