STMicroelectronics IC PWR DRIVER N-CHANNEL 1:1 PPAK VN800PT-E

Description
IC PWR DRIVER N-CHANNEL 1:1 PPAK
Description
IC PWR DRIVER N-CHANNEL 1:1 PPAK

Suppliers

Company
Product
Description
Supplier Links
IC PWR DRIVER N-CHANNEL 1:1 PPAK - 761-VN800PT-E - Utmel Electronic Limited
Hong Kong, China
IC PWR DRIVER N-CHANNEL 1:1 PPAK
761-VN800PT-E
IC PWR DRIVER N-CHANNEL 1:1 PPAK 761-VN800PT-E
IC PWR DRIVER N-CHANNEL 1:1 PPAK

IC PWR DRIVER N-CHANNEL 1:1 PPAK

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Power Supplies
Product Number 761-VN800PT-E
Product Name IC PWR DRIVER N-CHANNEL 1:1 PPAK
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Unlock Full Specs
to access all available technical data

Similar Products

DCV010512 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3157 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - 74AHC14PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 5.5 volts
View Details