STMICROELECTRONICS
VN772KPTR-E -- FULL HALF-BRIDGE (H BRIDGE) DRIVERS
STMicroelectronics
Full Half-Bridge (H Bridge) Drivers
VN772KPTR-E
Description
IC MOTOR DRIVER PAR 28SO
Description
IC MOTOR DRIVER PAR 28SO
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
VN772KPTR-E |
|
Product Name
|
Full Half-Bridge (H Bridge) Drivers |
|
Package Type
|
SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
2 amps
VIN
3 to 5.5 volts
View Details
Package Type
SOT89; Other; SOT-89-3
IOUT
0.1000 amps
IQ
0.0060 amps
View Details
Package Type
Other; 25-XFBGA, DSBGA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Special Features
Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT
0.2000 amps
View Details