STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers VN772K13TR

Description
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO
Request a Quote Datasheet
Description
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - VN772K13TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
VN772K13TR-ND
Full, Half-Bridge (H Bridge) Drivers VN772K13TR-ND
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - VN772K13TR - 808903-VN772K13TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - VN772K13TR
808903-VN772K13TR
PMIC - PMIC - Full, Half - Bridge Drivers - VN772K13TR 808903-VN772K13TR
Manufacturer: STMicroelectronics Win Source Part Number: 808903-VN772K13TR Packaging: Reel Mounting Style: SMD Features: Status Flag Applications: DC Motors, General Purpose, Relays Technology: Power MOSFET Interface: Logic Current - Output / Channel: 9A Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Part Status: Obsolete (End Of Life) Output Configuration: Half Bridge (2) Voltage - Load: 5.5V ~ 36V Rds On (Typ): 120mOhm (Maximum) Load Type: Inductive Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 36V Part Number Series: VN772

Manufacturer: STMicroelectronics
Win Source Part Number: 808903-VN772K13TR
Packaging: Reel
Mounting Style: SMD
Features: Status Flag
Applications: DC Motors, General Purpose, Relays
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 9A
Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Part Status: Obsolete (End Of Life)
Output Configuration: Half Bridge (2)
Voltage - Load: 5.5V ~ 36V
Rds On (Typ): 120mOhm (Maximum)
Load Type: Inductive
Supplier Device Package: 28-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V ~ 36V
Part Number Series: VN772

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - VN772K13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
VN772K13TR
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers VN772K13TR
IC HALF BRIDGE DRIVER 9A 28SO

IC HALF BRIDGE DRIVER 9A 28SO

Supplier's Site
Full Half-Bridge Drivers - VN772K13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
VN772K13TR
Full Half-Bridge Drivers VN772K13TR
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number VN772K13TR-ND 808903-VN772K13TR VN772K13TR VN772K13TR
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - VN772K13TR Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 5.5 to 36 volts 5.5 to 36 volts 36 to 5.5 volts 5.5 to 36 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel Tape Reel; Reel; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - DRV8305NQPHPQ1 - 1168577-DRV8305NQPHPQ1 - Win Source Electronics
Specs
Driver Type Dual Gate Driver; Three-phase
Output Current 1.25 amps
Supply Voltage 4.4 to 45 volts
View Details
Isolation, Si822x/3x Isolated Gate Drivers - Si8220CB-IS - Skyworks Solutions, Inc.
Specs
Number of Outputs 1
Output Configuration Single
Output Current 2.5 amps
View Details
LED Drivers - A8508GLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Switching Frequency 800 kHz
View Details
 - 74HCT126D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details