STMicroelectronics, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - VN772K VN772K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279540-VN772K Packaging: Tube Mounting Style: SMD Features: Status Flag Applications: DC Motors, General Purpose, Relays Technology: Power MOSFET Interface: Logic Current - Output / Channel: 9A Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Output Configuration: Half Bridge (2) Load Type: Inductive Categories: Integrated Circuits Supplier Device Package: 28-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: VN772 Manufacturer Pack Quantity: 28 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 36V Load Voltage (V): 5.5V ~ 36V Rds On: 120mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279540-VN772K Packaging: Tube Mounting Style: SMD Features: Status Flag Applications: DC Motors, General Purpose, Relays Technology: Power MOSFET Interface: Logic Current - Output / Channel: 9A Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Output Configuration: Half Bridge (2) Load Type: Inductive Categories: Integrated Circuits Supplier Device Package: 28-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: VN772 Manufacturer Pack Quantity: 28 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 36V Load Voltage (V): 5.5V ~ 36V Rds On: 120mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - VN772K - 1279540-VN772K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - VN772K
1279540-VN772K
PMIC - PMIC - Full, Half - Bridge Drivers - VN772K 1279540-VN772K
Manufacturer: STMicroelectronics Win Source Part Number: 1279540-VN772K Packaging: Tube Mounting Style: SMD Features: Status Flag Applications: DC Motors, General Purpose, Relays Technology: Power MOSFET Interface: Logic Current - Output / Channel: 9A Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Output Configuration: Half Bridge (2) Load Type: Inductive Categories: Integrated Circuits Supplier Device Package: 28-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: VN772 Manufacturer Pack Quantity: 28 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 36V Load Voltage (V): 5.5V ~ 36V Rds On: 120mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279540-VN772K
Packaging: Tube
Mounting Style: SMD
Features: Status Flag
Applications: DC Motors, General Purpose, Relays
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 9A
Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Output Configuration: Half Bridge (2)
Load Type: Inductive
Categories: Integrated Circuits
Supplier Device Package: 28-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: VN772
Manufacturer Pack Quantity: 28
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V ~ 36V
Load Voltage (V): 5.5V ~ 36V
Rds On: 120mOhm (Maximum)

Buy Now
Full, Half-Bridge (H Bridge) Drivers - VN772K-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
VN772K-ND
Full, Half-Bridge (H Bridge) Drivers VN772K-ND
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Buy Now Datasheet
Full Half-Bridge Drivers - VN772K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
VN772K
Full Half-Bridge Drivers VN772K
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - VN772K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
VN772K
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers VN772K
IC HALF BRIDGE DRIVER 9A 28SO

IC HALF BRIDGE DRIVER 9A 28SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1279540-VN772K VN772K-ND VN772K VN772K
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - VN772K Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 5.5 to 36 volts 5.5 to 36 volts 5.5 to 36 volts 36 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC
Packing Method Tube; Tube; Other Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557SB-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details