STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers VN771KPTR-E

Description
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO
Request a Quote Datasheet
Description
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - VN771KPTR-E-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
VN771KPTR-E-ND
Full, Half-Bridge (H Bridge) Drivers VN771KPTR-E-ND
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - VN771KPTR-E - 144106-VN771KPTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - VN771KPTR-E
144106-VN771KPTR-E
PMIC - PMIC - Full, Half - Bridge Drivers - VN771KPTR-E 144106-VN771KPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 144106-VN771KPTR-E Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 5.5 V to 36 V Rds On (Typ): 95 mOhm (Max) Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 5.5 V to 36 V Channel Output Current: 9A Alternative Parts (Cross-Reference): VNQ810TR-E; VNQ810-E; VN771KPTR-E; VN771KP-E; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 144106-VN771KPTR-E
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose, Relays
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 5.5 V to 36 V
Rds On (Typ): 95 mOhm (Max)
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SO
Supply Voltage - Operating: 5.5 V to 36 V
Channel Output Current: 9A
Alternative Parts (Cross-Reference): VNQ810TR-E; VNQ810-E; VN771KPTR-E; VN771KP-E;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full Half-Bridge Drivers - VN771KPTR-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
VN771KPTR-E
Full Half-Bridge Drivers VN771KPTR-E
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - VN771KPTR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
VN771KPTR-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers VN771KPTR-E
IC HALF BRIDGE DRIVER 9A 28SO

IC HALF BRIDGE DRIVER 9A 28SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number VN771KPTR-E-ND 144106-VN771KPTR-E VN771KPTR-E VN771KPTR-E
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - VN771KPTR-E Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 5.5 to 36 volts 5.5 to 36 volts 5.5 to 36 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" 28-SO SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCDB2000NPPT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 250000 kHz
View Details