STMicroelectronics PMIC - PMIC - Full, Half - Bridge Drivers - VN771KP-E VN771KP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117371-VN771KP-E Packaging: Tube/Rail Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 5.5 V to 36 V Rds On (Typ): 95 mOhm (Max) Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 5.5 V to 36 V Channel Output Current: 9A Alternative Parts (Cross-Reference): VNQ810TR-E; VNQ810-E; VN771KPTR-E; VN771KP-E; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117371-VN771KP-E Packaging: Tube/Rail Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 5.5 V to 36 V Rds On (Typ): 95 mOhm (Max) Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 5.5 V to 36 V Channel Output Current: 9A Alternative Parts (Cross-Reference): VNQ810TR-E; VNQ810-E; VN771KPTR-E; VN771KP-E; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - VN771KP-E - 1117371-VN771KP-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - VN771KP-E
1117371-VN771KP-E
PMIC - PMIC - Full, Half - Bridge Drivers - VN771KP-E 1117371-VN771KP-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117371-VN771KP-E Packaging: Tube/Rail Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 5.5 V to 36 V Rds On (Typ): 95 mOhm (Max) Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 5.5 V to 36 V Channel Output Current: 9A Alternative Parts (Cross-Reference): VNQ810TR-E; VNQ810-E; VN771KPTR-E; VN771KP-E; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117371-VN771KP-E
Packaging: Tube/Rail
Features: Status Flag
Applications: DC Motors, General Purpose, Relays
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 5.5 V to 36 V
Rds On (Typ): 95 mOhm (Max)
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SO
Supply Voltage - Operating: 5.5 V to 36 V
Channel Output Current: 9A
Alternative Parts (Cross-Reference): VNQ810TR-E; VNQ810-E; VN771KPTR-E; VN771KP-E;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC Motor Drives
Product Number 1117371-VN771KP-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - VN771KP-E
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products