STMICROELECTRONICS
VN771KP-E -- FULL HALF-BRIDGE (H BRIDGE) DRIVERS
STMicroelectronics
Full Half-Bridge (H Bridge) Drivers
VN771KP-E
Description
IC MOTOR DRIVER PAR 28SO
Description
IC MOTOR DRIVER PAR 28SO
Datasheet
Suppliers
Full Half-Bridge (H Bridge) Drivers
VN771KP-E
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
VN771KP-E |
|
Product Name
|
Full Half-Bridge (H Bridge) Drivers |
|
Package Type
|
SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
Other; To-252
View Details
Package Type
Other; 16-VFQFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Allegro MicroSystems Inc.
Package Type
DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT
1.3 amps
VIN
3 to 5.5 volts
View Details