STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers VN771K

Description
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO
Request a Quote Datasheet
Description
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - VN771K-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
VN771K-ND
Full, Half-Bridge (H Bridge) Drivers VN771K-ND
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - VN771K - 1279539-VN771K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - VN771K
1279539-VN771K
PMIC - PMIC - Full, Half - Bridge Drivers - VN771K 1279539-VN771K
Manufacturer: STMicroelectronics Win Source Part Number: 1279539-VN771K Packaging: Tube Mounting Style: SMD Features: Status Flag Applications: DC Motors, General Purpose, Relays Technology: Power MOSFET Interface: Logic Current - Output / Channel: 9A Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Output Configuration: Half Bridge (2) Load Type: Inductive Categories: Integrated Circuits Supplier Device Package: 28-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: VN771 Manufacturer Pack Quantity: 28 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 36V Load Voltage (V): 5.5V ~ 36V Rds On: 95mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279539-VN771K
Packaging: Tube
Mounting Style: SMD
Features: Status Flag
Applications: DC Motors, General Purpose, Relays
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 9A
Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Output Configuration: Half Bridge (2)
Load Type: Inductive
Categories: Integrated Circuits
Supplier Device Package: 28-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: VN771
Manufacturer Pack Quantity: 28
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V ~ 36V
Load Voltage (V): 5.5V ~ 36V
Rds On: 95mOhm (Maximum)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - VN771K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
VN771K
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers VN771K
IC HALF BRIDGE DRIVER 9A 28SO

IC HALF BRIDGE DRIVER 9A 28SO

Supplier's Site
Full Half-Bridge Drivers - VN771K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
VN771K
Full Half-Bridge Drivers VN771K
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number VN771K-ND 1279539-VN771K VN771K VN771K
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - VN771K Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 5.5 to 36 volts 5.5 to 36 volts 36 to 5.5 volts 5.5 to 36 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube; Other Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330F-B00216-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Power Distribution Switches, Load Drivers - A6801SA-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74HC366D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details