STMicroelectronics PMIC - PMIC - Full, Half - Bridge Drivers - VN770P VN770P

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054197-VN770P Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 36V (Max) Rds On (Typ): 270 mOhm (Max) Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 6 V to 26 V Channel Output Current: 9A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054197-VN770P Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 36V (Max) Rds On (Typ): 270 mOhm (Max) Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 6 V to 26 V Channel Output Current: 9A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - VN770P - 054197-VN770P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - VN770P
054197-VN770P
PMIC - PMIC - Full, Half - Bridge Drivers - VN770P 054197-VN770P
Manufacturer: STMicroelectronics Win Source Part Number: 054197-VN770P Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 36V (Max) Rds On (Typ): 270 mOhm (Max) Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 6 V to 26 V Channel Output Current: 9A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054197-VN770P
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose, Relays
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 36V (Max)
Rds On (Typ): 270 mOhm (Max)
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SO
Supply Voltage - Operating: 6 V to 26 V
Channel Output Current: 9A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC Motor Drives
Product Number 054197-VN770P
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - VN770P
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 7736838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
View Details
DMOS Microstepping Driver W/Translator And Ocp - A5984GETTR-T - Allegro MicroSystems Inc.
Specs
Motor / System Microstepping Motor
Configuration PCB Mount
View Details
5 suppliers