STMicroelectronics PMIC - PMIC - Full, Half - Bridge Drivers - VN770KPTR-E VN770KPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 126063-VN770KPTR-E Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 40V (Max) Rds On (Typ): 160 mOhm (Max) Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 5.5 V to 36 V Channel Output Current: 9A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 126063-VN770KPTR-E Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 40V (Max) Rds On (Typ): 160 mOhm (Max) Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 5.5 V to 36 V Channel Output Current: 9A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - VN770KPTR-E - 126063-VN770KPTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - VN770KPTR-E
126063-VN770KPTR-E
PMIC - PMIC - Full, Half - Bridge Drivers - VN770KPTR-E 126063-VN770KPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 126063-VN770KPTR-E Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 40V (Max) Rds On (Typ): 160 mOhm (Max) Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 5.5 V to 36 V Channel Output Current: 9A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 126063-VN770KPTR-E
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose, Relays
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 40V (Max)
Rds On (Typ): 160 mOhm (Max)
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SO
Supply Voltage - Operating: 5.5 V to 36 V
Channel Output Current: 9A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC Motor Drives
Product Number 126063-VN770KPTR-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - VN770KPTR-E
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.25A SOIC Motor Driver IC - 744-A8902CLBATR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
Motion Controller for Low Power Requirement - G-910.RC02 - PI (Physik Instrumente) L.P.
Specs
Axes 2.0 to 4.0
Motor / System DC Brushed; DC Brushless; DC Servo; Voice Coil
Setup Computer
View Details