Manufacturer: STMicroelectronics
Win Source Part Number: 1117369-VN770KP-E
Packaging: Tube/Rail
Features: Status Flag
Applications: DC Motors, General Purpose, Relays
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 40V (Max)
Rds On (Typ): 160 mOhm (Max)
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SO
Supply Voltage - Operating: 5.5 V to 36 V
Channel Output Current: 9A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 28
MOTOR DRIVER, AEC-Q100, SOIC-28; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:9A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Product Range:-88; MSL:-RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers |
| Product Number | 1117369-VN770KP-E | 45AC8002 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - VN770KP-E | Motor Driver, Aec-Q100, Soic-28; Motor Type Stmicroelectronics |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |