STMicroelectronics PMIC - PMIC - Full, Half - Bridge Drivers - VN770K13TR VN770K13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 088956-VN770K13TR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 40V (Max) Rds On (Typ): 160 mOhm (Max) Load Type: Inductive Family Name: VN770K Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 5.5 V to 36 V Channel Output Current: 9A Alternative Parts (Cross-Reference): VN770K; VN770K-E; VN770KTR; Introduction Date: April 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 088956-VN770K13TR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 40V (Max) Rds On (Typ): 160 mOhm (Max) Load Type: Inductive Family Name: VN770K Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 5.5 V to 36 V Channel Output Current: 9A Alternative Parts (Cross-Reference): VN770K; VN770K-E; VN770KTR; Introduction Date: April 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - VN770K13TR - 088956-VN770K13TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - VN770K13TR
088956-VN770K13TR
PMIC - PMIC - Full, Half - Bridge Drivers - VN770K13TR 088956-VN770K13TR
Manufacturer: STMicroelectronics Win Source Part Number: 088956-VN770K13TR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Relays Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Voltage - Load: 40V (Max) Rds On (Typ): 160 mOhm (Max) Load Type: Inductive Family Name: VN770K Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 5.5 V to 36 V Channel Output Current: 9A Alternative Parts (Cross-Reference): VN770K; VN770K-E; VN770KTR; Introduction Date: April 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 088956-VN770K13TR
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose, Relays
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Voltage - Load: 40V (Max)
Rds On (Typ): 160 mOhm (Max)
Load Type: Inductive
Family Name: VN770K
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SO
Supply Voltage - Operating: 5.5 V to 36 V
Channel Output Current: 9A
Alternative Parts (Cross-Reference): VN770K; VN770K-E; VN770KTR;
Introduction Date: April 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC MOTOR DRIVER PAR 28SO - 761-VN770K13TR - Utmel Electronic Limited
Hong Kong, China
IC MOTOR DRIVER PAR 28SO
761-VN770K13TR
IC MOTOR DRIVER PAR 28SO 761-VN770K13TR
IC MOTOR DRIVER PAR 28SO

IC MOTOR DRIVER PAR 28SO

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC Motor Drives DC Motor Drives
Product Number 088956-VN770K13TR 761-VN770K13TR
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - VN770K13TR IC MOTOR DRIVER PAR 28SO
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOT89 Motor Driver IC - 744-A4945GLTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
PC-Based Bus Analog
Operating Temperature -40 C (-40 F)
DC Input 18 volts
View Details
5 suppliers
OEM Driver Board for Q-Motion Stick-Slip Inertia Motors, 1 Channel, 48 V - E-872 - PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Piezoelectric
Configuration PC Board
View Details
Motor Controllers - 8209551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 1800 watts
View Details