STMicroelectronics, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - VN770K VN770K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279538-VN770K Packaging: Tube Mounting Style: SMD Features: Status Flag Applications: DC Motors, General Purpose, Relays Technology: Power MOSFET Interface: Logic Current - Output / Channel: 9A Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Output Configuration: Half Bridge (2) Load Type: Inductive Categories: Integrated Circuits Supplier Device Package: 28-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): VN770K13TR; VN770K-E; VN770KTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: VN770 Manufacturer Pack Quantity: 28 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 36V Load Voltage (V): 40V (Maximum) Rds On: 160mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279538-VN770K Packaging: Tube Mounting Style: SMD Features: Status Flag Applications: DC Motors, General Purpose, Relays Technology: Power MOSFET Interface: Logic Current - Output / Channel: 9A Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Output Configuration: Half Bridge (2) Load Type: Inductive Categories: Integrated Circuits Supplier Device Package: 28-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): VN770K13TR; VN770K-E; VN770KTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: VN770 Manufacturer Pack Quantity: 28 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 36V Load Voltage (V): 40V (Maximum) Rds On: 160mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - VN770K - 1279538-VN770K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - VN770K
1279538-VN770K
PMIC - PMIC - Full, Half - Bridge Drivers - VN770K 1279538-VN770K
Manufacturer: STMicroelectronics Win Source Part Number: 1279538-VN770K Packaging: Tube Mounting Style: SMD Features: Status Flag Applications: DC Motors, General Purpose, Relays Technology: Power MOSFET Interface: Logic Current - Output / Channel: 9A Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO Output Configuration: Half Bridge (2) Load Type: Inductive Categories: Integrated Circuits Supplier Device Package: 28-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): VN770K13TR; VN770K-E; VN770KTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: VN770 Manufacturer Pack Quantity: 28 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 36V Load Voltage (V): 40V (Maximum) Rds On: 160mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279538-VN770K
Packaging: Tube
Mounting Style: SMD
Features: Status Flag
Applications: DC Motors, General Purpose, Relays
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 9A
Fault Protection: Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Output Configuration: Half Bridge (2)
Load Type: Inductive
Categories: Integrated Circuits
Supplier Device Package: 28-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): VN770K13TR; VN770K-E; VN770KTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: VN770
Manufacturer Pack Quantity: 28
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V ~ 36V
Load Voltage (V): 40V (Maximum)
Rds On: 160mOhm (Maximum)

Buy Now
Full, Half-Bridge (H Bridge) Drivers - VN770K-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
VN770K-ND
Full, Half-Bridge (H Bridge) Drivers VN770K-ND
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - VN770K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
VN770K
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers VN770K
IC HALF BRIDGE DRIVER 9A 28SO

IC HALF BRIDGE DRIVER 9A 28SO

Supplier's Site
Full Half-Bridge Drivers - VN770K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
VN770K
Full Half-Bridge Drivers VN770K
Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Half Bridge (2) Driver DC Motors, General Purpose, Relays Power MOSFET 28-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1279538-VN770K VN770K-ND VN770K VN770K
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - VN770K Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 5.5 to 36 volts 5.5 to 36 volts 36 to 5.5 volts 5.5 to 36 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tube; Tube; Other Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KEBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCLVD2106RHAR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details