STMicroelectronics, Inc. Power Distribution Switches, Load Drivers VN750PTTR-E

Description
Power Switch/Driver 1:1 N-Channel 6A PPAK
Datasheet
Description
Power Switch/Driver 1:1 N-Channel 6A PPAK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - VN750PTTR-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
VN750PTTR-E
Power Distribution Switches, Load Drivers VN750PTTR-E
Power Switch/Driver 1:1 N-Channel 6A PPAK

Power Switch/Driver 1:1 N-Channel 6A PPAK

Buy Now Datasheet
Driver, High Side, 5.5V-36V, Ppak-5; No. Of Channels Stmicroelectronics - 03AC0200 - Newark, An Avnet Company
Chicago, IL, United States
Driver, High Side, 5.5V-36V, Ppak-5; No. Of Channels Stmicroelectronics
03AC0200
Driver, High Side, 5.5V-36V, Ppak-5; No. Of Channels Stmicroelectronics 03AC0200
DRIVER, HIGH SIDE, 5.5V-36V, PPAK-5; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:PPAK; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes

DRIVER, HIGH SIDE, 5.5V-36V, PPAK-5; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:PPAK; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - VN750PTTR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
VN750PTTR-E
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VN750PTTR-E
IC PWR DRIVER N-CHANNEL 1:1 PPAK

IC PWR DRIVER N-CHANNEL 1:1 PPAK

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number VN750PTTR-E 03AC0200 VN750PTTR-E
Product Name Power Distribution Switches, Load Drivers Driver, High Side, 5.5V-36V, Ppak-5; No. Of Channels Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type High-side High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCDB800RSLT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74LVC2G126GN,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details
Drivers, Receivers, Transceivers - 336-5197-2-ND - DigiKey
Specs
Supply Voltage 1.8 to 3.3 volts
Package Type 32-VFLGA
Packing Method Tape Reel
View Details