STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PTTR-E VN750PTTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279532-VN750PTTR-E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 60 mOhm (Maximum) Family Name: VN750 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PPAK Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279532-VN750PTTR-E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 60 mOhm (Maximum) Family Name: VN750 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PPAK Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PTTR-E
VN750PTTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PTTR-E VN750PTTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279532-VN750PTTR-E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 60 mOhm (Maximum) Family Name: VN750 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PPAK Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279532-VN750PTTR-E
Series: VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 60 mOhm (Maximum)
Family Name: VN750
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PPAK
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN750PTTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN750PTTR-E
PMIC - Power Distribution Switches, Load Drivers VN750PTTR-E
IC PWR DRIVER N-CHANNEL 1:1 PPAK

IC PWR DRIVER N-CHANNEL 1:1 PPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN750PTTR-E VN750PTTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PTTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details