STMicroelectronics, Inc. Power Distribution Switches, Load Drivers VN750PT-E

Description
Power Switch/Driver 1:1 N-Channel 6A PPAK
Datasheet
Description
Power Switch/Driver 1:1 N-Channel 6A PPAK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - VN750PT-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
VN750PT-E
Power Distribution Switches, Load Drivers VN750PT-E
Power Switch/Driver 1:1 N-Channel 6A PPAK

Power Switch/Driver 1:1 N-Channel 6A PPAK

Buy Now Datasheet
Ic, Driver Highside 6A Ppak-5; Driver Configuration Stmicroelectronics - 33R1512 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Driver Highside 6A Ppak-5; Driver Configuration Stmicroelectronics
33R1512
Ic, Driver Highside 6A Ppak-5; Driver Configuration Stmicroelectronics 33R1512
IC, DRIVER HIGHSIDE 6A PPAK-5; Driver Configuration:High Side; Peak Output Current:9A; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Driver Case Style:PPAK; No. of Pins:5Pins; Input Delay:40µs; Output Delay:30µs; Operating RoHS Compliant: Yes

IC, DRIVER HIGHSIDE 6A PPAK-5; Driver Configuration:High Side; Peak Output Current:9A; Supply Voltage Min:5.5V; Supply Voltage Max:36V; Driver Case Style:PPAK; No. of Pins:5Pins; Input Delay:40µs; Output Delay:30µs; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - VN750PT-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
VN750PT-E
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VN750PT-E
IC PWR DRIVER N-CHANNEL 1:1 PPAK

IC PWR DRIVER N-CHANNEL 1:1 PPAK

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number VN750PT-E 33R1512 VN750PT-E
Product Name Power Distribution Switches, Load Drivers Ic, Driver Highside 6A Ppak-5; Driver Configuration Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type High-side High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
Output Current 6 amps 9 amps
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - CLC001AJE-TR13TR-ND - DigiKey
Specs
Supply Voltage 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
 - 74HC573PW/AU,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53258A-D01AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 100000 kHz
View Details