STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PS-E VN750PS-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902695-VN750PS-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VN750 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18380, VN750PS-E-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902695-VN750PS-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VN750 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18380, VN750PS-E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PS-E
VN750PS-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PS-E VN750PS-E
Manufacturer: STMicroelectronics Win Source Part Number: 902695-VN750PS-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VN750 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18380, VN750PS-E-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 902695-VN750PS-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: VN750
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18380, VN750PS-E-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN750PS-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN750PS-E
PMIC - Power Distribution Switches, Load Drivers VN750PS-E
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN750PS-E VN750PS-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PS-E PMIC - Power Distribution Switches, Load Drivers
Current 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 325011 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details