STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PEP-E VN750PEP-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279530-VN750PEP-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: PowerSSO-12 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 60 mOhm (Maximum) Family Name: VN750PEP-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): VN750PEPTR-E; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279530-VN750PEP-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: PowerSSO-12 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 60 mOhm (Maximum) Family Name: VN750PEP-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): VN750PEPTR-E; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PEP-E - VN750PEP-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PEP-E
VN750PEP-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PEP-E VN750PEP-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279530-VN750PEP-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: PowerSSO-12 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 60 mOhm (Maximum) Family Name: VN750PEP-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): VN750PEPTR-E; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279530-VN750PEP-E
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: PowerSSO-12
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 60 mOhm (Maximum)
Family Name: VN750PEP-E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-12
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): VN750PEPTR-E;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN750PEP-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN750PEP-E
PMIC - Power Distribution Switches, Load Drivers VN750PEP-E
IC PWR DRVR N-CHAN 1:1 PWRSSO12

IC PWR DRVR N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN750PEP-E VN750PEP-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN750PEP-E PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-284/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details