STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7140AJTR VN7140AJTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902694-VN7140AJTR Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 16-PowerLFSOP (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN7140 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-16 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15855-6, 497-15855-2, 497-15855-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902694-VN7140AJTR Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 16-PowerLFSOP (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN7140 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-16 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15855-6, 497-15855-2, 497-15855-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7140AJTR - VN7140AJTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7140AJTR
VN7140AJTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7140AJTR VN7140AJTR
Manufacturer: STMicroelectronics Win Source Part Number: 902694-VN7140AJTR Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 16-PowerLFSOP (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN7140 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-16 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15855-6, 497-15855-2, 497-15855-1

Manufacturer: STMicroelectronics
Win Source Part Number: 902694-VN7140AJTR
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 16-PowerLFSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: VN7140
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-16
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15855-6, 497-15855-2, 497-15855-1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN7140AJTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN7140AJTR
PMIC - Power Distribution Switches, Load Drivers VN7140AJTR
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics - 69AH3735 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
69AH3735
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics 69AH3735
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN7140AJTR VN7140AJTR 69AH3735
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7140AJTR PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
Current 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2006637 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type E
View Details