STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7140AJTR-E VN7140AJTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 743114-VN7140AJTR-E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 16-PowerLFSOP (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4 V ~ 28 V Rds On (Typ): 140 mOhm Family Name: VN7140AJ-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-16 Current - Output (Maximum): 8A Alternative Parts (Cross-Reference): MAX1562HESA+T; DS4560S-AR+T; DS4560S-LO+; ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 743114-VN7140AJTR-E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 16-PowerLFSOP (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4 V ~ 28 V Rds On (Typ): 140 mOhm Family Name: VN7140AJ-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-16 Current - Output (Maximum): 8A Alternative Parts (Cross-Reference): MAX1562HESA+T; DS4560S-AR+T; DS4560S-LO+; ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7140AJTR-E
VN7140AJTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7140AJTR-E VN7140AJTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 743114-VN7140AJTR-E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart, Status Flag Package: 16-PowerLFSOP (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4 V ~ 28 V Rds On (Typ): 140 mOhm Family Name: VN7140AJ-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-16 Current - Output (Maximum): 8A Alternative Parts (Cross-Reference): MAX1562HESA+T; DS4560S-AR+T; DS4560S-LO+; ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 743114-VN7140AJTR-E
Series: VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Status Flag
Package: 16-PowerLFSOP (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 4 V ~ 28 V
Rds On (Typ): 140 mOhm
Family Name: VN7140AJ-E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-16
Current - Output (Maximum): 8A
Alternative Parts (Cross-Reference): MAX1562HESA+T; DS4560S-AR+T; DS4560S-LO+;
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN7140AJTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN7140AJTR-E
PMIC - Power Distribution Switches, Load Drivers VN7140AJTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN7140AJTR-E VN7140AJTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7140AJTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4 V ~ 28 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 637929 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details