STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7040ASTR VN7040ASTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851155-VN7040ASTR Series: VIPower™ Features: Power Switch/Driver Package: Reel - TR Family Name: VN7040 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15992-1, 497-15992-6, VN7040ASTR-ND, 497-15992-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851155-VN7040ASTR Series: VIPower™ Features: Power Switch/Driver Package: Reel - TR Family Name: VN7040 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15992-1, 497-15992-6, VN7040ASTR-ND, 497-15992-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7040ASTR
VN7040ASTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7040ASTR VN7040ASTR
Manufacturer: STMicroelectronics Win Source Part Number: 851155-VN7040ASTR Series: VIPower™ Features: Power Switch/Driver Package: Reel - TR Family Name: VN7040 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15992-1, 497-15992-6, VN7040ASTR-ND, 497-15992-2

Manufacturer: STMicroelectronics
Win Source Part Number: 851155-VN7040ASTR
Series: VIPower™
Features: Power Switch/Driver
Package: Reel - TR
Family Name: VN7040
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15992-1, 497-15992-6, VN7040ASTR-ND, 497-15992-2

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN7040ASTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN7040ASTR
PMIC - Power Distribution Switches, Load Drivers VN7040ASTR
IC PWR DRIVER N-CHANNEL 1:1 8SO

IC PWR DRIVER N-CHANNEL 1:1 8SO

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics - 07AH7263 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics
07AH7263
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics 07AH7263
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:34A; On State Resistance:0.04ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:34A; On State Resistance:0.04ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN7040ASTR VN7040ASTR 07AH7263
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7040ASTR PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics
Current 24.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 8399796 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details