STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7040AJTR VN7040AJTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 806078-VN7040AJTR Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 40mOhm Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 24A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VN7040 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 806078-VN7040AJTR Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 40mOhm Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 24A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VN7040 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7040AJTR - VN7040AJTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7040AJTR
VN7040AJTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7040AJTR VN7040AJTR
Manufacturer: STMicroelectronics Win Source Part Number: 806078-VN7040AJTR Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 40mOhm Supplier Device Package: PowerSSO-16 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-PowerLFSOP Current - Output (Maximum): 24A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VN7040 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: STMicroelectronics
Win Source Part Number: 806078-VN7040AJTR
Packaging: Reel
Mounting Style: SMD
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 4V ~ 28V
Rds On (Typ): 40mOhm
Supplier Device Package: PowerSSO-16
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 16-PowerLFSOP
Current - Output (Maximum): 24A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: VN7040
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VN7040AJTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN7040AJTR
PMIC - Power Distribution Switches, Load Drivers VN7040AJTR
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN7040AJTR VN7040AJTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7040AJTR PMIC - Power Distribution Switches, Load Drivers
Voltage 4V ~ 28V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details