STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7020AJTR-E VN7020AJTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117361-VN7020AJTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 45A Voltage - Load: 4 V to 28 V Rds On (Typ): 20 mOhm Family Name: VN7020AJTR-E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-16 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN7020AJ-E; VN7020AJTR; ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117361-VN7020AJTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 45A Voltage - Load: 4 V to 28 V Rds On (Typ): 20 mOhm Family Name: VN7020AJTR-E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-16 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN7020AJ-E; VN7020AJTR; ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7020AJTR-E - VN7020AJTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7020AJTR-E
VN7020AJTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7020AJTR-E VN7020AJTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117361-VN7020AJTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 45A Voltage - Load: 4 V to 28 V Rds On (Typ): 20 mOhm Family Name: VN7020AJTR-E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-16 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN7020AJ-E; VN7020AJTR; ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1117361-VN7020AJTR-E
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 45A
Voltage - Load: 4 V to 28 V
Rds On (Typ): 20 mOhm
Family Name: VN7020AJTR-E
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-16
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VN7020AJ-E; VN7020AJTR;
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN7020AJTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN7020AJTR-E
PMIC - Power Distribution Switches, Load Drivers VN7020AJTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN7020AJTR-E VN7020AJTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7020AJTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 325189 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details