STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7016AJTR VN7016AJTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902691-VN7016AJTR Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 16-PowerLFSOP (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN7016 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-16 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15852-6, 497-15852-2, 497-15852-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902691-VN7016AJTR Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 16-PowerLFSOP (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN7016 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-16 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15852-6, 497-15852-2, 497-15852-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7016AJTR
VN7016AJTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7016AJTR VN7016AJTR
Manufacturer: STMicroelectronics Win Source Part Number: 902691-VN7016AJTR Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 16-PowerLFSOP (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VN7016 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-16 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15852-6, 497-15852-2, 497-15852-1

Manufacturer: STMicroelectronics
Win Source Part Number: 902691-VN7016AJTR
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 16-PowerLFSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: VN7016
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-16
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15852-6, 497-15852-2, 497-15852-1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN7016AJTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN7016AJTR
PMIC - Power Distribution Switches, Load Drivers VN7016AJTR
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN7016AJTR VN7016AJTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7016AJTR PMIC - Power Distribution Switches, Load Drivers
Current 55.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2877187 - RS Components, Ltd.
Specs
Number of Outlets 20
Outlets IEC C19, IEC C13
View Details