STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VN7007ALHTR

Description
Win Source Part Number: 1345674-VN7007ALHTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 100A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 7mOhm Mounting Type: Surface Mount Package / Case: OctaPAK (7 leads + Tab) Supplier Device Package: OctaPAK 7+1 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN7007
Request a Quote Datasheet
Description
Win Source Part Number: 1345674-VN7007ALHTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 100A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 7mOhm Mounting Type: Surface Mount Package / Case: OctaPAK (7 leads + Tab) Supplier Device Package: OctaPAK 7+1 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN7007
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1345674-VN7007ALHTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1345674-VN7007ALHTR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1345674-VN7007ALHTR
Win Source Part Number: 1345674-VN7007ALHTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 100A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 7mOhm Mounting Type: Surface Mount Package / Case: OctaPAK (7 leads + Tab) Supplier Device Package: OctaPAK 7+1 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: VN7007

Win Source Part Number: 1345674-VN7007ALHTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Features: Auto Restart
Package: Tape & Reel
Standard Package: 2,500
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 100A
Output Configuration: High Side
Voltage - Load: 4V ~ 28V
Rds On (Typ): 7mOhm
Mounting Type: Surface Mount
Package / Case: OctaPAK (7 leads + Tab)
Supplier Device Package: OctaPAK 7+1
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: VN7007

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1345674-VN7007ALHTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 - 18 GHz VPIN SP3T Switch - TGS2313 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) -2.7 to 2.7 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
2-channel analog multiplexer/demultiplexer - 74LVC1G53DC-Q100H - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers