STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7004CLHTR VN7004CLHTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 813666-VN7004CLHTR Packaging: Reel Mounting Style: SMD Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 4mOhm Supplier Device Package: OctaPAK 7+1 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: OctaPAK (7 leads + Tab) Current - Output (Maximum): 80A Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VN7004 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 813666-VN7004CLHTR Packaging: Reel Mounting Style: SMD Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 4mOhm Supplier Device Package: OctaPAK 7+1 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: OctaPAK (7 leads + Tab) Current - Output (Maximum): 80A Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VN7004 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7004CLHTR
VN7004CLHTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7004CLHTR VN7004CLHTR
Manufacturer: STMicroelectronics Win Source Part Number: 813666-VN7004CLHTR Packaging: Reel Mounting Style: SMD Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 4mOhm Supplier Device Package: OctaPAK 7+1 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: OctaPAK (7 leads + Tab) Current - Output (Maximum): 80A Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VN7004 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: STMicroelectronics
Win Source Part Number: 813666-VN7004CLHTR
Packaging: Reel
Mounting Style: SMD
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 4V ~ 28V
Rds On (Typ): 4mOhm
Supplier Device Package: OctaPAK 7+1
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: OctaPAK (7 leads + Tab)
Current - Output (Maximum): 80A
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: VN7004
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN7004CLHTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN7004CLHTR
PMIC - Power Distribution Switches, Load Drivers VN7004CLHTR
IC PWR SWITCH N-CHAN 1:1 OCTAPAK

IC PWR SWITCH N-CHAN 1:1 OCTAPAK

Supplier's Site Datasheet
Octapak/pwr Switch N-Chan; Power Load Switch Type Stmicroelectronics - 51AC9801 - Newark, An Avnet Company
Chicago, IL, United States
Octapak/pwr Switch N-Chan; Power Load Switch Type Stmicroelectronics
51AC9801
Octapak/pwr Switch N-Chan; Power Load Switch Type Stmicroelectronics 51AC9801
OCTAPAK/PWR SWITCH N-CHAN; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:135A; On State Resistance:0.004ohm; Distribution Switch Case Style:OCTAPAK; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

OCTAPAK/PWR SWITCH N-CHAN; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:135A; On State Resistance:0.004ohm; Distribution Switch Case Style:OCTAPAK; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN7004CLHTR VN7004CLHTR 51AC9801
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7004CLHTR PMIC - Power Distribution Switches, Load Drivers Octapak/pwr Switch N-Chan; Power Load Switch Type Stmicroelectronics
Voltage 4V ~ 28V 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2703400 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type G
View Details