STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7003AHTR VN7003AHTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851205-VN7003AHTR Series: Automotive, AEC-Q100 Features: Power Switch/Driver Package: Reel - TR Family Name: VN7003 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16716-6, 497-16716-1, 497-16716-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851205-VN7003AHTR Series: Automotive, AEC-Q100 Features: Power Switch/Driver Package: Reel - TR Family Name: VN7003 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16716-6, 497-16716-1, 497-16716-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7003AHTR
VN7003AHTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7003AHTR VN7003AHTR
Manufacturer: STMicroelectronics Win Source Part Number: 851205-VN7003AHTR Series: Automotive, AEC-Q100 Features: Power Switch/Driver Package: Reel - TR Family Name: VN7003 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16716-6, 497-16716-1, 497-16716-2

Manufacturer: STMicroelectronics
Win Source Part Number: 851205-VN7003AHTR
Series: Automotive, AEC-Q100
Features: Power Switch/Driver
Package: Reel - TR
Family Name: VN7003
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16716-6, 497-16716-1, 497-16716-2

Buy Now Datasheet
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics - 07AH7261 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics
07AH7261
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics 07AH7261
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:135A; On State Resistance:0.0035ohm ; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High; No. RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:135A; On State Resistance:0.0035ohm; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High; No. RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN7003AHTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN7003AHTR
PMIC - Power Distribution Switches, Load Drivers VN7003AHTR
IC PWR SWITCH N-CHAN 1:1 OCTAPAK

IC PWR SWITCH N-CHAN 1:1 OCTAPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN7003AHTR 07AH7261 VN7003AHTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7003AHTR Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 13V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details