STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN610SPTR-E VN610SPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054194-VN610SPTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 45A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 10 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054194-VN610SPTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 45A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 10 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN610SPTR-E - VN610SPTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN610SPTR-E
VN610SPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN610SPTR-E VN610SPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 054194-VN610SPTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 45A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 10 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054194-VN610SPTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 45A
Voltage - Load: 5.5 V to 36 V
Rds On (Typ): 10 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-PowerSO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Powerso 10/singe Chanel High Side Driver; Power Load Switch Type Stmicroelectronics - 51AC9800 - Newark, An Avnet Company
Chicago, IL, United States
Powerso 10/singe Chanel High Side Driver; Power Load Switch Type Stmicroelectronics
51AC9800
Powerso 10/singe Chanel High Side Driver; Power Load Switch Type Stmicroelectronics 51AC9800
POWERSO 10/SINGE CHANEL HIGH SIDE DRIVER; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:-; On State Resistance:0.01ohm; Distribution Switch Case Style:PowerSO; No. of Pins:10Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWERSO 10/SINGE CHANEL HIGH SIDE DRIVER; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:-; On State Resistance:0.01ohm; Distribution Switch Case Style:PowerSO; No. of Pins:10Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN610SPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN610SPTR-E
PMIC - Power Distribution Switches, Load Drivers VN610SPTR-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN610SPTR-E 51AC9800 VN610SPTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN610SPTR-E Powerso 10/singe Chanel High Side Driver; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V to 36 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703396 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type G
View Details